Opto 22 Load Cell Input Module SNAP-AILC

Description
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells.
Datasheet
Description
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Input Module - SNAP-AILC - Opto 22
Temecula, CA, USA
Load Cell Input Module
SNAP-AILC
Load Cell Input Module SNAP-AILC
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells.

The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells.

Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Data Acquisition Systems and Instruments
Product Number SNAP-AILC
Product Name Load Cell Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Single Channel Backpanel - SCMPB03 - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Auxiliary Outputs Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details