Opto 22 SNAP Series SNAP-ODC5R5FM

Description
The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. It includes a connector clamp to prevent sparks and is Factory Mutual (FM) approved.
Description
The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. It includes a connector clamp to prevent sparks and is Factory Mutual (FM) approved.

Suppliers

Company
Product
Description
Supplier Links
SNAP Series - SNAP-ODC5R5FM - Opto 22
Temecula, CA, USA
SNAP Series
SNAP-ODC5R5FM
SNAP Series SNAP-ODC5R5FM
The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. It includes a connector clamp to prevent sparks and is Factory Mutual (FM) approved.

The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. It includes a connector clamp to prevent sparks and is Factory Mutual (FM) approved.

Supplier's Site

Technical Specifications

  Opto 22
Product Category Data Acquisition
Product Number SNAP-ODC5R5FM
Product Name SNAP Series
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Relay Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details