The SNAP-AOA-28 provides two channels of analog current output at a nominal range of 0-20 mA. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. The module is factory calibrated.
SNAP 2-CH 0-20 MA CURRENT LOOP A
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AOA-28 | 5528-SNAP-AOA-28-ND |
| Product Name | Current Loop Analog Output Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| Auxiliary Outputs | Analog Current Output | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, UL, FM |