Opto 22 Snap Brain SNAP-B3000-ENET

Description
The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The brain can be used in an I/O unit as part of a SNAP PAC control system or in an independent I/O unit. The SNAP-B3000-ENET is mounted on a SNAP B-series rack with up to 16 analog, digital, and serial SNAP I/O modules. The brain offers local intelligence for I/O features such as latching, high-speed counting,quadrature counters, thermocouple linearization, scaling, clamping, and 16 PID loops. In addition to I/O features, the brain provides communication options including 10/100 Mbps Ethernet, PPP over a modem connection, Modbus/TCP, OPC, SNMP, and SMTP.
Description
The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The brain can be used in an I/O unit as part of a SNAP PAC control system or in an independent I/O unit. The SNAP-B3000-ENET is mounted on a SNAP B-series rack with up to 16 analog, digital, and serial SNAP I/O modules. The brain offers local intelligence for I/O features such as latching, high-speed counting,quadrature counters, thermocouple linearization, scaling, clamping, and 16 PID loops. In addition to I/O features, the brain provides communication options including 10/100 Mbps Ethernet, PPP over a modem connection, Modbus/TCP, OPC, SNMP, and SMTP.

Suppliers

Company
Product
Description
Supplier Links
Snap Brain - SNAP-B3000-ENET - Opto 22
Temecula, CA, USA
The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The brain can be used in an I/O unit as part of a SNAP PAC control system or in an independent I/O unit. The SNAP-B3000-ENET is mounted on a SNAP B-series rack with up to 16 analog, digital, and serial SNAP I/O modules. The brain offers local intelligence for I/O features such as latching, high-speed counting,quadrature counters, thermocouple linearization, scaling, clamping, and 16 PID loops. In addition to I/O features, the brain provides communication options including 10/100 Mbps Ethernet, PPP over a modem connection, Modbus/TCP, OPC, SNMP, and SMTP.

The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition.

The brain can be used in an I/O unit as part of a SNAP PAC control system or in an independent I/O unit.

The SNAP-B3000-ENET is mounted on a SNAP B-series rack with up to 16 analog, digital, and serial SNAP I/O modules. The brain offers local intelligence for I/O features such as latching, high-speed counting,quadrature counters, thermocouple linearization, scaling, clamping, and 16 PID loops.

In addition to I/O features, the brain provides communication options including 10/100 Mbps Ethernet, PPP over a modem connection, Modbus/TCP, OPC, SNMP, and SMTP.

Supplier's Site

Technical Specifications

  Opto 22
Product Category Data Acquisition
Product Number SNAP-B3000-ENET
Product Name Snap Brain
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Air Velocity / Temperature Data Logger - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details