The G4IDC5-SWNC module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SWNC senses switch opening. Each user-supplied switch is connected with two wires. Because these modules include power for the switch, this module is particularly cost-effective when labor costs for wiring external power are high. Typical switches for use with these modules are switched status sensors (level sensors, pressure indicators, etc.), magnetic reed switches (used on doors or windows for burglar alarms), snap-action micro switches, the auxiliary switches on motor starters, and most relay contacts.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | G4IDC5-SWNC |
| Product Name | DC Input VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Logic |
| Application | General Lab & Industrial |
| Agency Approval | CE |