Opto 22 Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| The SNAP-HD-ACF6 is a 6 ft. (1.8 m) wiring harness assembly for SNAP 16-channel digital input modules. The assembly attaches to the top connectors of a 16-channel digital module and... | |
| The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the... | |
| The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying... | |
| The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be... |