Opto 22 Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Brick Power Supply 7 Bricks 120 VAC | |
| Modular Controller Ac Power Supply 180-250v | |
| Modular Controller AC Power Supply 90-130 VAC | |
| Modular Controller Dc Power Supply 125v | |
| Modular Controller Dc Power Supply 18-35v | |
| Modular Controller Dc Power Supply 36-60v | |
| Modular Controller DC Power Supply 9-15 VDC | |
| The PBSA power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides power for the brain board as well as... | |
| The PBSB power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides 5 VDC power for the brain board as... | |
| The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic... |