| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | OAC24H |
| Product Name | AC Output VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |
| Agency Approval | RoHS, CE, CSA, UL |