The Opto 22 I/O Module, part number 84C9383, is a 2-channel RS-485 serial communication module designed for use with Snap I/O systems. It is RoHS compliant, ensuring it meets environmental standards. This module facilitates reliable serial communication in industrial applications, making it suitable for projects requiring robust data transmission. The module's compatibility with Snap I/O modules allows for easy integration into existing systems. Engineers should consider this product for applications that demand efficient and effective serial communication solutions.
The SNAP-SCM-W2 provides two isolated channels of data input from attached devices that comply with the Wiegand interface format. Used with a SNAP PAC brain or R-series controller, the module complies with the Security Industry Association Standard Protocol for the 26-bit Wiegand Reader Interface. The module is also compatible with legacy SNAP Ethernet, SNAP Simple, and SNAP Ultimate I/O.
The SNAP-SCM-W2 is ideal for access control applications.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SNAP-SCM-W2 |
| Product Name | Snap Brain Wireless LAN |
| Data Acquisition | Input/Output Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output (optional feature); Analog Current Output (optional feature) |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485; Ethernet |