The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit.
Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:
G1 AC Digital Input, 180-280 VAC,
| Opto 22 | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition |
| Product Number | IAC24A | IAC24A |
| Product Name | AC Input VDC Logic | OPTO Input Modules |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Logic | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL | |
| Digital I/O Channels | 2 # |