The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AITM2-i |
| Product Name | Thermocouple Analog Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | UL |
| Analog Channels | 2 # |