The SNAP-pH/ORP module provides two isolated channels of high-impedence voltage input, either -1.00 to +1.00 volts or -0.50 to +0.50 volts. The module is ideal for differential voltage measurements and is used with pH or oxidation reduction potential (ORP) probes for monitoring bodies of water.
The SNAP-pH/ORP module can be used with SNAP PAC brains and R-series controllers, legacy SNAP Ethernet-based brains, and legacy serial B3000 and B3000-B brains.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-pH/ORP |
| Product Name | Voltage Measurement Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | CE |
| Analog Channels | 1 # |