Opto 22 Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Brick Power Supply 7 Bricks 120 VAC | |
| Classic Controller Power Supply + 7 Bricks 120VAC | |
| Modular Controller Ac Power Supply 180-250v | |
| Modular Controller AC Power Supply 90-130 VAC | |
| Modular Controller Dc Power Supply 125v | |
| Modular Controller Dc Power Supply 18-35v | |
| Modular Controller Dc Power Supply 36-60v | |
| Modular Controller DC Power Supply 9-15 VDC | |
| The PBSA power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides power for the brain board as well as... | |
| The PBSB power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides 5 VDC power for the brain board as... | |
| The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic... | |
| The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller... | |
| The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for... | |
| The SNAP-PS5 power supply (120 VAC input) can provide 5 VDC power for loads up to 4 amps. This compact, sturdy supply is the best source of power for your... | |
| The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal... | |
| The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC... |