The OAC15 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A, SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
G1 AC Digital Output, 24-280 VAC,
| Opto 22 | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition |
| Product Number | OAC24A | OAC24A |
| Product Name | AC Output VDC Logic | OPTO Output Modules |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL | |
| Digital I/O Channels | 2 # |