The SNAP-AIMV2-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -50 mV DC to +50 mV DC or -25 mV DC to +25 mV DC. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy Ethernet-based brains.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AIMV2-4 |
| Product Name | Analog Current Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | UL, FM, CE, RoHS, DFARs |
| Analog Channels | 4 # |