DescriptionSpecifica
T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or for type E, J, or K thermocouple operation.
In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AITM-i |
| Product Name | Thermocouple Analog Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | UL, CE |
| Analog Channels | 2 # |