Opto 22 Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| +4 To +20 mA Output | |
| -10 To +10 VDC Output | |
| -5 To +5 VDC Output | |
| 0 To +10 VDC Output | |
| 0 To +20 mA Output | |
| 0 To +5 VDC Output | |
| 0 To 5 VDC Output Isolated | |
| 0-20 mA Output | |
| 4-20 mA Output Isolated | |
| 4-20 mA Output | |
| 4-channel Ac Output 12-280 VAC, 5 VDC Logic | |
| 4-channel Dc Output 5-200 VDC, 5 VDC Logic | |
| 4-channel Dc Output 5-60 VDC, 5 VDC Logic | |
| AC Output 24–280 VAC, 5 VDC logic, higher current rating | |
| AC Output 24-280 VAC, 24 VDC logic, higher current rating | |
| DC Output 5-60 VDC 16-channel Integral Rack | |
| G4 DC Output 5-60 VDC 16-channel Integral Rack | |
| G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical... | |
| G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical... | |
| G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical... | |
| Opto 22’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the... | |
| P Model Ac Output 12-140 VAC, 5 VDC Logic | |
| P MODEL DC OUTPUT 5-60 VDC, 5 VDC LOGIC | |
| Remote Digital 32-channel I/O Unit Mistic Protocol | |
| The G4DA10 time proportional output (TPO) module provides digital control from a mistic analog brick or modular controller. The module is optically isolated to 4,000 volts (transient) from field devices... | |
| The G4DA9 time proportional output (TPO) module provides digital control from a mistic analog brick or modular controller. Each module is optically isolated to 4,000 volts (transient) from field devices... | |
| The G4ODC5R is a dry-contact, low-contact-resistan ce DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and... | |
| The G4ODC5R5 is a dry-contact, low-contact-resistan ce DC output modules. It is a single-pole, single-throw, normally closed mechanical relay (Form B, SPST-NC). Typical applications for dry-contact modules include analog signal... | |
| The G4ODC5RFM is a dry-contact, low-contact-resistan ce DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and... | |
| The OAC15 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC15 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC15A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC24 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC5 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC5A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The OAC5A5 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices... | |
| The ODC15 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the... | |
| The ODC24 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the... | |
| The ODC24A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the... | |
| The ODC5 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the... | |
| The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the... | |
| The ODC5R is a Form A mechanical relay I/O module. This module is ideal for applications requiring a dry-contact closure. These applications include multiplexing of communication lines or analog signals... | |
| The SNAP-AOA-23 provides two channels of analog current output at a nominal range of 4-20 mA. An external loop power source is required for the current loops. Although the two... | |
| The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection... | |
| The SNAP-AOA-28 provides two channels of analog current output at a nominal range of 0-20 mA. Although the two channels are not isolated from each other, the module is transformer... | |
| The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA. | |
| The SNAP-AOD-29 module provides two channels of time-proportional output (TPO). The module converts an analog value, such as a PID loop outpoint, to a digital on/off output. The outputs are... | |
| The SNAP-AOV-25 provides two channels of analog voltage output at a nominal range of 0-10 volts. Each channel can supply +5 mA of load current. Although the two channels are... | |
| The SNAP-AOV-27 provides two channels of analog voltage output at a nominal range of -10 to +10 volts. Each channel can supply -5 or +5 mA of load current. Although... | |
| The SNAP-AOV-5 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 0-10 VDC. | |
| The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point... | |
| The SNAP-OAC5 provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free... | |
| The SNAP-OAC5-i provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for... | |
| The SNAP-OAC5-iFM provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for... | |
| The SNAP-OAC5FM provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free... | |
| The SNAP-OAC5MA provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for... | |
| The SNAP-ODC-32-SNK digital output module (load sinking) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point... | |
| The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point... | |
| The SNAP-ODC5-i provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to... | |
| The SNAP-ODC5-iFM provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to... | |
| The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to... | |
| The SNAP-ODC5A-iFM provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to... | |
| The SNAP-ODC5ASNK provides four channels of 5-200 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy... | |
| The SNAP-ODC5MA provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features manual-on/manual-off /automatic switches that override output from the application and... | |
| The SNAP-ODC5R is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This... | |
| The SNAP-ODC5R5 is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This... | |
| The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This... | |
| The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy... | |
| The SNAP-ODC5SNKFM provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual... | |
| The SNAP-ODC5SRC provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy... | |
| The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual... | |
| With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels... |