MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate provides the same tracking and mounting as the standard HDLS. The majority of HDLS operating heads and circuitry options are available on the LSX. Standard HDLS levers are used, but because of explosion-proof requirements, only nylon rollers or other non-sparking material can be selected. Plunger and cat whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an extended plunger between the switch cavity and head.
Switch DPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION DPDT 10A 120V
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.19N-m; Product Range:LSX Series RoHS Compliant: Yes
Limit Switches Hazardous Location Double Pole LSX
| Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | LSXH4L | 480-6033-ND | LSXH4L | 39B103 | LSXH4L |
| Product Name | MICRO SWITCH LSX Series Explosion-Proof Limit Switches (Non Plug-in), Side Rotary, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit | Limit Switches | Switches - Limit Switches | Limit Switch, Side Rotary, Dpdt-2No/2Nc; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT | |
| Actuator Type | Standard Roller | Standard Roller | |||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | ||||
| Features | Rated for Hazardous Locations |