Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Limit Switches HDLS Non Plug-in Side Rotary
SWITCH SNAP ACTION SPDT 10A 120V
Switch SPDT (DB/DM) Chassis Mount
The HDLS series switches include a boss-and-socket head design for secure head-to-body retention, unique all-metal drive chain for consistent operating characteristics even at high temperature and self-lifting pressure plate terminals to save wiring time.
Rugged housing with electrostatic epoxy finish. Operating heads can be rotating 90°. 10 A. Side rotary styles may be modified for CW and/or CCW operation. Applications include food and beverage, material handling and conveying equipment
Actuator Type = Rotary Lever
Pole and Throw Configuration = SPDT
Normal State Configuration = NO/NC
IP Rating = IP65, IP66, IP67
Maximum Current = 10 A
Housing Material = Die Cast Zinc
Maximum AC Voltage = 600V
Maximum DC Voltage = 250V
Connection Type = 1/2 in NPT Conduit
Series = HDLS
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1
Switch; Limit; Non Plug-In; Side Rotary; 1NC/1NO; Snap Action; 10 Amps
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|
Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
Product Number | LSN3K | LSN3K | LSN3K | 480-5039-ND | 8083016 | 23F4825 | 70119042 |
Product Name | MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Non-Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Switch; Limit; Non Plug-In; Side Rotary; 1NC/1NO; Snap Action; 10 Amps | |
Contact Type | Mantained Contact | Mantained Contact | |||||
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT) |
Actuator Type | Standard Roller | Standard Roller | Standard Roller; Rotary Lever | Side Rotary | |||
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1 | CE Certified; CSA Certified; UL Listed; NEMA Approved |