Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 15A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | LS0851505F160C1A-ND | LS0851505F160C1A |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |