HIGH TEMPERATURE, DUAL CIRCUIT V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5073-LIMSW-5105HT-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Actuator Type | Standard Roller; Fork Roller |
| Connections | Screw Terminal; Screw Terminal |