SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | EG4544-ND | MS0850503F010S1A |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; Solder Lug | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |