Win Source Part Number: 987253-MDS6500AL02SR
Category: Switches>Limit Switches
Series: MDS
Termination Style: Gull Wing
Package: Tape & Reel
Voltage Rating - DC: 30 V
Standard Package: 1,600
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 30,000 Cycles
Operating Force: 50gf
Mechanical Life: 30,000 Cycles
Release Force: 3.000gf
Pretravel: 0.071" (1.8mm)
Overtravel: 0.011" (0.3mm)
Operating Position: 0.264" (6.7mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: *MDS6500AL02SR,CKN95
Base Product Number: MDS6500A
Switch SPDT Surface Mount, Right Angle
Switch SPDT Surface Mount, Right Angle
Switch SPDT Surface Mount, Right Angle
SWITCH SNAP ACT SPDT 300MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 987253-MDS6500AL02SR | CKN9573CT-ND | MDS6500AL02SR |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Gull Wing | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |