IEC LIMIT SWITCH ASSY,LS-S02+LS-
LIMIT SWITCH, 2NC, 415VAC, 6A; Limit Switch Actuator:Rotary; Contact Configuration:DPST-N
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5730-LS-S02-RL-ND | 84R6944 |
| Product Name | Limit Switches | Limit Switch, 2Nc, 415Vac, 6A; Limit Switch Actuator Eaton Cutler Hammer |
| Contact Type | Mantained Contact | |
| Normal State | Normally Closed | Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC |
| Actuator Type | Standard Roller |