Switch SPDT Surface Mount, Right Angle
Switch SPDT Surface Mount, Right Angle
Switch SPDT Surface Mount, Right Angle
SWITCH SNAP ACT SPDT 300MA 30V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN9572TR-ND | MDS6500AL02SL |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Gull Wing | |
| Operating Temp | -25 to 70 C (-13 to 158 F) |