E-Switch, Inc. Switches - Limit Switches MS0850504F020S1A

Description
Win Source Part Number: 986469-MS0850504F020 S1A Category: Switches>Limit Switches Series: MS Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 50,000 Cycles Operating Force: 20gf Mechanical Life: 1,000,000 Cycles Release Force: 8.000gf Pretravel: 0.125" (3.2mm) Operating Position: 0.429" (10.9mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: E-Switch Other Names: EG4547 Base Product Number: MS0850504
Request a Quote Datasheet
Description
Win Source Part Number: 986469-MS0850504F020 S1A Category: Switches>Limit Switches Series: MS Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 50,000 Cycles Operating Force: 20gf Mechanical Life: 1,000,000 Cycles Release Force: 8.000gf Pretravel: 0.125" (3.2mm) Operating Position: 0.429" (10.9mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: E-Switch Other Names: EG4547 Base Product Number: MS0850504
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
986469-MS0850504F020S1A
Switches - Limit Switches 986469-MS0850504F020S1A
Win Source Part Number: 986469-MS0850504F020 S1A Category: Switches>Limit Switches Series: MS Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 50,000 Cycles Operating Force: 20gf Mechanical Life: 1,000,000 Cycles Release Force: 8.000gf Pretravel: 0.125" (3.2mm) Operating Position: 0.429" (10.9mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: E-Switch Other Names: EG4547 Base Product Number: MS0850504

Win Source Part Number: 986469-MS0850504F020S1A
Category: Switches>Limit Switches
Series: MS
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 50,000 Cycles
Operating Force: 20gf
Mechanical Life: 1,000,000 Cycles
Release Force: 8.000gf
Pretravel: 0.125" (3.2mm)
Operating Position: 0.429" (10.9mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: E-Switch
Other Names: EG4547
Base Product Number: MS0850504

Buy Now Datasheet
Limit Switches - EG4547-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
EG4547-ND
Limit Switches EG4547-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches MS0850504F020S1A
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number 986469-MS0850504F020S1A EG4547-ND MS0850504F020S1A
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Electromechanical Limit Switch, Rotate From 7350 - 7650 Degrees - S9200A-G163-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Belt alignment switch - 441 belt alignment switch - M. 441-11Y-1224 -  - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
View Details