C&K Components Switches - Limit Switches LCA10150P00SC

Description
Win Source Part Number: 1052850-LCA10150P00S C Category: Switches>Limit Switches Series: LCA Termination Style: Solder Lug Package: Tray Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 10,000 Cycles Operating Force: 150gf Mechanical Life: 300,000 Cycles Release Force: 25gf Pretravel: 0.043" (1.1mm) Differential Travel: 0.008" (0.2mm) Overtravel: 0.015" (0.4mm) Operating Position: 0.335" (8.5mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LCA10150T09SC; V7-7B17D8-140; D3V-164-1A4; V-154-1A5; D3V-164-1A5; 831700C2.0; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: *LCA10150P00SC,LCA10 A140P00SC,*LCA10A140 P00SC,CKN9174 Base Product Number: LCA10150
Request a Quote Datasheet
Description
Win Source Part Number: 1052850-LCA10150P00S C Category: Switches>Limit Switches Series: LCA Termination Style: Solder Lug Package: Tray Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 10,000 Cycles Operating Force: 150gf Mechanical Life: 300,000 Cycles Release Force: 25gf Pretravel: 0.043" (1.1mm) Differential Travel: 0.008" (0.2mm) Overtravel: 0.015" (0.4mm) Operating Position: 0.335" (8.5mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LCA10150T09SC; V7-7B17D8-140; D3V-164-1A4; V-154-1A5; D3V-164-1A5; 831700C2.0; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: *LCA10150P00SC,LCA10 A140P00SC,*LCA10A140 P00SC,CKN9174 Base Product Number: LCA10150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1052850-LCA10150P00SC
Switches - Limit Switches 1052850-LCA10150P00SC
Win Source Part Number: 1052850-LCA10150P00S C Category: Switches>Limit Switches Series: LCA Termination Style: Solder Lug Package: Tray Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 10,000 Cycles Operating Force: 150gf Mechanical Life: 300,000 Cycles Release Force: 25gf Pretravel: 0.043" (1.1mm) Differential Travel: 0.008" (0.2mm) Overtravel: 0.015" (0.4mm) Operating Position: 0.335" (8.5mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LCA10150T09SC; V7-7B17D8-140; D3V-164-1A4; V-154-1A5; D3V-164-1A5; 831700C2.0; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: *LCA10150P00SC,LCA10 A140P00SC,*LCA10A140 P00SC,CKN9174 Base Product Number: LCA10150

Win Source Part Number: 1052850-LCA10150P00SC
Category: Switches>Limit Switches
Series: LCA
Termination Style: Solder Lug
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 10,000 Cycles
Operating Force: 150gf
Mechanical Life: 300,000 Cycles
Release Force: 25gf
Pretravel: 0.043" (1.1mm)
Differential Travel: 0.008" (0.2mm)
Overtravel: 0.015" (0.4mm)
Operating Position: 0.335" (8.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LCA10150T09SC; V7-7B17D8-140; D3V-164-1A4; V-154-1A5; D3V-164-1A5; 831700C2.0;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: *LCA10150P00SC,LCA10A140P00SC,*LCA10A140P00SC,CKN9174
Base Product Number: LCA10150

Buy Now Datasheet
Limit Switches - CKN9174-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN9174-ND
Limit Switches CKN9174-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - LCA10150P00SC - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
LCA10150P00SC
Switches - Limit Switches LCA10150P00SC
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number 1052850-LCA10150P00SC CKN9174-ND LCA10150P00SC
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Operating Temp -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 12750 - 13050 Degrees - S9200A-G163-43 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 12750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit Switches - 132178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details