Switch SPDT Through Hole, Right Angle
Win Source Part Number: 1376156-MS0850500F08
Category: Switches - Limit Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: MS
Package: Bulk
Product Status: Active
Base Product Number: MS0850500
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A (AC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Round (Pin Plunger)
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 50,000 Cycles
Operating Force: 80gf
Release Force: 25gf
Operating Position: 0.335" (8.5mm)
Pretravel: 0.043" (1.1mm)
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | MS0850500F080V2A-ND | 1376156-MS0850500F080V2A | MS0850500F080V2A |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |