SWITCH SNAP ACTION SPDT 0.3A 30V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 108-MDS6500AL02CR-ND | MDS6500AL02CR |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Gull Wing | |
| Operating Temp | -25 to 70 C (-13 to 158 F) |