Honeywell Sensing & IoT MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 6-foot cable LSA1AC

Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Request a Quote Datasheet
Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 6-foot cable - LSA1AC - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 6-foot cable
LSA1AC
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 6-foot cable LSA1AC
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Supplier's Site Datasheet
Limit Switches - 480-6993-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-6993-ND
Limit Switches 480-6993-ND
Switch SPDT (DB/DM) Chassis Mount

Switch SPDT (DB/DM) Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - LSA1AC - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
LSA1AC
Switches - Limit Switches LSA1AC
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Supplier's Site
Limit Switches - LSA1AC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
LSA1AC
Limit Switches LSA1AC
Limit Switches 1NC 1NO SPDT SnapAct Side Rotary;6FT CABL

Limit Switches 1NC 1NO SPDT SnapAct Side Rotary;6FT CABL

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number LSA1AC 480-6993-ND LSA1AC LSA1AC
Product Name MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 6-foot cable Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (DB/DM) Single Pole, Double Throw (SPDT); SPDT (DB/DM) Single Pole, Double Throw (SPDT)
Actuator Type Standard Roller Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
Operating Temp -12 to 60 C (10.4 to 140 F) -12 to 60 C (10.4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-T02-L200-S200 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Cable, 4-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees - S9200A-G163-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details