The Win Source Electronics part number 1154144-MS0850500F13
Win Source Part Number: 1154144-MS0850500F13
Category: Switches>Limit Switches
Series: MS
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 50,000 Cycles
Operating Force: 130gf
Mechanical Life: 1,000,000 Cycles
Release Force: 40gf
Pretravel: 0.043" (1.1mm)
Operating Position: 0.335" (8.5mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: E-Switch
Other Names: EG5428,-MS0850500F13
Base Product Number: MS0850500
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | EG5428-ND | 1154144-MS0850500F130P1A | MS0850500F130P1A |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |