DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1211
1212
1213
1214
1215
1216
1217
1218
1219
1220
1221
1222
1230
1240
1250
1260
1270
1280
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| Connector Header Through Hole 2 position | |
| PIN STRIP HEADER SINGLE DUAL ROW |
| << Prev | Next >> |