"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
Manufacturer: 3M
Win Source Part Number: 858701-957212-6002-A
Series: 957
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 12 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 957212
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 672
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.69.4040
Other Part Number: 04046719109753, 3M6475, 4046719109753, 4671910975, 70-2003-0376-9, 7010302128, 70200303769, 9572126002AR, DE500037010
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M6475-ND | 858701-957212-6002-AR |
| Product Name | Headers, Male Pins | Rectangular Connectors - 957212-6002-AR |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |