BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Single Row,10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95293-101-10LF.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
CONN HEADER SMD 10POS 2.54MM
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95293-101-10LF | 95293-101-10LF-ND | 6737360 | 95293-101-10LF | 17M5632 |
| Product Name | BergStik ® | Headers, Male Pins | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | Solder | ||
| Voltage Rating | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Mounting | Surface Mount | Surface mount | Surface Mount |