3M Headers, Male Pins 957210-6002-AR

Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M6474-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M6474-ND
Headers, Male Pins 3M6474-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
70200304015 957210-6002-Ar=10/hdr/bx/2Mm/2R/str/pth/3.0/aufl/rc Rohs Compliant 3M - 82AC2060 - Newark, An Avnet Company
Chicago, IL, United States
70200304015 957210-6002-Ar=10/hdr/bx/2Mm/2R/str/pth/3.0/aufl/rc Rohs Compliant 3M
82AC2060
70200304015 957210-6002-Ar=10/hdr/bx/2Mm/2R/str/pth/3.0/aufl/rc Rohs Compliant 3M 82AC2060
70200304015 957210-6002-AR=10/HD R/BX/2MM/2R/STR/PTH/ 3.0/AUFL/RC ROHS COMPLIANT: YES

70200304015 957210-6002-AR=10/HDR/BX/2MM/2R/STR/PTH/3.0/AUFL/RC ROHS COMPLIANT: YES

Supplier's Site
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems 3M - 12P6900 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems 3M
12P6900
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems 3M 12P6900
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:957 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:957 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M6474-ND 82AC2060 12P6900
Product Name Headers, Male Pins 70200304015 957210-6002-Ar=10/hdr/bx/2Mm/2R/str/pth/3.0/aufl/rc Rohs Compliant 3M Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data