"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9525-ND | 62R6869 | 960206-6202-AR |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 2.0 amps | 2.0 amps |