"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Manufacturer: 3M
Win Source Part Number: 908776-961206-6404-A
Series: 961
Operating Temperature Range: -25°C ~ 105°C
Features: Connector Header Through Hole 6 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 3M9459, 3M9459-ND, 3M9466-06, 4046719181810, 4671918181, 9612066404AR
6 Pos 2 Row Male Pin Header, 2A, 1kV, Gold, Through Hole Product overview: 961206-6404-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-961206-6404-AR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9466-06-ND | 908776-961206-6404-AR | 314-961206-6404-AR |
| Product Name | Headers, Male Pins | Rectangular Connectors - 961206-6404-AR | Through-Hole 2A 1kV Electronic Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | |
| Number of Contacts | 6 # |