TE Connectivity Automotive Headers 953118-4

Description
Body Features Connector & Keying Code : 4 Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [158 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [158 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 953118-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
953118-4
Automotive Headers 953118-4
Body Features Connector & Keying Code : 4 Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [158 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : 4
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 32.5 MM  [1.28 INCH ]
  • Connector Width : 25.9 MM  [1.02 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 21.5 MM  [.846 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-15554

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 432

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [158 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers, Male Pins - A122677-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122677-ND
Headers, Male Pins A122677-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-953118-4
Electronic Connector 316-953118-4
40 Pos 2.54mm Shrouded Header, Straight, Thru-Hole, Signal Product overview: 953118-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-953118-4 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Shrouded Header, Straight, Thru-Hole, Signal Product overview: 953118-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-953118-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
40Pos Mqs .63 Header 180Deg Amp - Te Connectivity - 36AC9724 - Newark, An Avnet Company
Chicago, IL, United States
40Pos Mqs .63 Header 180Deg Amp - Te Connectivity
36AC9724
40Pos Mqs .63 Header 180Deg Amp - Te Connectivity 36AC9724
40pos MQS .63 header 180deg

40pos MQS .63 header 180deg

Supplier's Site
Automotive Conn, Str Hdr, 40Pos, Solder Rohs Compliant Te Connectivity - 70AH9526 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 40Pos, Solder Rohs Compliant Te Connectivity
70AH9526
Automotive Conn, Str Hdr, 40Pos, Solder Rohs Compliant Te Connectivity 70AH9526
AUTOMOTIVE CONN, STR HDR, 40POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STR HDR, 40POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 953118-4 A122677-ND 316-953118-4 36AC9724 70AH9526
Product Name Automotive Headers Headers, Male Pins Electronic Connector 40Pos Mqs .63 Header 180Deg Amp - Te Connectivity Automotive Conn, Str Hdr, 40Pos, Solder Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data