3M Headers, Male Pins 957250-2000-AR-TP

Description
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M6494-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M6494-ND
Headers, Male Pins 3M6494-ND
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 957250-2000-AR-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
957250-2000-AR-TP
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 957250-2000-AR-TP
CONN HEADER SMD 50POS 2MM

CONN HEADER SMD 50POS 2MM

Supplier's Site
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems 3M - 12P6914 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems 3M
12P6914
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems 3M 12P6914
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:957 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:957 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M6494-ND 957250-2000-AR-TP 12P6914
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Mounting Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data