3M Headers, Male Pins 961106-6300-AR-PR

Description
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M9488TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M9488TR-ND
Headers, Male Pins 3M9488TR-ND
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-961106-6300-AR-PR
Electronic Connector 314-961106-6300-AR-PR
6/PS/BMT/0.1/1R/STR/ SMT/5.3/AUFL/RC/TRPD Pin Strip Header, 961 Series | 3M 961106-6300-AR-PR Product overview: 961106-6300-AR-PR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-961106-6300-AR-P R can be used for catalog matching and distributor lookup.

6/PS/BMT/0.1/1R/STR/SMT/5.3/AUFL/RC/TRPD Pin Strip Header, 961 Series | 3M 961106-6300-AR-PR Product overview: 961106-6300-AR-PR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-961106-6300-AR-PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 961106-6300-AR-PR - 858706-961106-6300-AR-PR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 961106-6300-AR-PR
858706-961106-6300-AR-PR
Rectangular Connectors - 961106-6300-AR-PR 858706-961106-6300-AR-PR
Manufacturer: 3M Win Source Part Number: 858706-961106-6300-A R-PR Series: 961 Operating Temperature Range: -25°C ~ 105°C Features: Connector Header Surface Mount 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: DE500045146, 3M9488CT, 3M9488TR, 51111051757, 5111105175, 9611066300ARPR, 3M9488DKR

Manufacturer: 3M
Win Source Part Number: 858706-961106-6300-AR-PR
Series: 961
Operating Temperature Range: -25°C ~ 105°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: DE500045146, 3M9488CT, 3M9488TR, 51111051757, 5111105175, 9611066300ARPR, 3M9488DKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M9488TR-ND 314-961106-6300-AR-PR 858706-961106-6300-AR-PR
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - 961106-6300-AR-PR
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data