3M Connectors Board to Board, PCB Mt Pin Hders & Recept 961105-6404-AR

Description
5/PS/BMT/0.1/1R/STR/ PTH/5.5/3
Request a Quote Datasheet
Description
5/PS/BMT/0.1/1R/STR/ PTH/5.5/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 961105-6404-AR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
961105-6404-AR
Connectors Board to Board, PCB Mt Pin Hders & Recept 961105-6404-AR
5/PS/BMT/0.1/1R/STR/ PTH/5.5/3

5/PS/BMT/0.1/1R/STR/PTH/5.5/3

Buy Now
Headers, Male Pins - 3M9457-05-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M9457-05-ND
Headers, Male Pins 3M9457-05-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board, Header, 5 Position, 1Row; Connector Systems 3M - 62R7053 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 5 Position, 1Row; Connector Systems 3M
62R7053
Board To Board, Header, 5 Position, 1Row; Connector Systems 3M 62R7053
BOARD TO BOARD, HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:961 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:961 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 961105-6404-AR 3M9457-05-ND 62R7053
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins Board To Board, Header, 5 Position, 1Row; Connector Systems 3M
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data