DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1212
1213
1214
1215
1216
1217
1218
1219
1220
1221
1222
1223
1224
1230
1240
1250
1260
1270
1280
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "3 Position Terminal Block Header, Male Pins, Partial Shroud 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Partial Shroud 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| 025 SLD 3P HDR ASSY | |
| 1 Position Receptacle Connector Through Hole Tin | |
| 2 Position Receptacle Connector Through Hole Tin-Lead | |
| 2 Position Receptacle Connector Through Hole Tin | |
| 20 (4 x 5) Pos PLCC Socket Tin Surface Mount | |
| 20 (4 x 5) Pos PLCC Socket Tin Through Hole | |
| 20 (4 x 5) Pos PLCC Socket Tin-Lead Surface Mount | |
| 20 (4 x 5) Pos PLCC Socket Tin-Lead Through Hole | |
| 28 (4 x 7) Pos PLCC Socket Tin Surface Mount | |
| 28 (4 x 7) Pos PLCC Socket Tin Through Hole | |
| 28 (4 x 7) Pos PLCC Socket Tin-Lead Surface Mount | |
| 28 (4 x 7) Pos PLCC Socket Tin-Lead Through Hole | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Through Hole | |
| 3M BOARDMOUNT SOCKET .100 IN X . | |
| 3M BOARDMOUNT SOCKET .100 IN, .1 | |
| 3M BOARDMOUNT SOCKET, 929 SERIES | |
| 4 Position Spring Compression Contact, Male Connector Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin Through Hole | |
| 44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount | |
| 52 (4 x 13) Pos PLCC Socket Tin Surface Mount | |
| 52 (4 x 13) Pos PLCC Socket Tin Through Hole | |
| 52 (4 x 13) Pos PLCC Socket Tin-Lead Through Hole | |
| 68 (4 x 17) Pos PLCC Socket Tin Surface Mount | |
| 68 (4 x 17) Pos PLCC Socket Tin Through Hole | |
| 68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount | |
| 68 (4 x 17) Pos PLCC Socket Tin-Lead Through Hole | |
| 8 (Coax) Position D-Sub Receptacle, Female Sockets Connector | |
| 8 Position D-Sub Receptacle, Female Sockets Connector | |
| 84 (4 x 21) Pos PLCC Socket Tin Surface Mount | |
| 84 (4 x 21) Pos PLCC Socket Tin Through Hole | |
| 84 (4 x 21) Pos PLCC Socket Tin-Lead Surface Mount | |
| 84 (4 x 21) Pos PLCC Socket Tin-Lead Through Hole | |
| 92_MMBX-S50-0-12/111 _NE | |
| 92_MMBX-S50-0-12/111 _NM | |
| 92_MMPX-S50-0-1/111_ NM-1 | |
| 92_N-50-0-6/111_NY | |
| 92_SMA-50-0-10/111_N E | |
| 92_SMA-50-0-10/111_N M | |
| CONN HEADER SMD 14POS 2MM | |
| CONN RCPT USB2.0 MICRO B SMD R/A | |
| CONN RCPT USB2.0 TYPEB 4P SMD RA | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| ELST 400 RD/12 V AU | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle | |
| GO 070 FA M | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Mini-D SMPM RF Male PCB Edge | |
| Mini-D SMPM RF Male PCB Surface | |
| MQS HDR 6P ASSY(V-TYPE) | |
| NON-MAGNETIC 2.92 EDGE MOUNT PCB | |
| Position Circular Connector | |
| POWER CONNECTOR HEADER RA, 8 SIG | |
| POWER+SIGNAL EDGE CARD CONNECTOR | |
| PRECISION COMPRESSION MOUNT CONN | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| SAIE-M12S-5-TL-PG9 | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP MALE PCB SURFACE MOUNT CONNE | |
| SMP MALE PCB SURFACE MOUNT, 2 PO | |
| SMP MALE PCB SURFACE MOUNT, 4 PO | |
| SMP MALE SURFACE MOUNT PCB CONNE | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM MALE PCB EDGE LAUNCH CONNEC | |
| SMPM MALE PCB SURFACE MOUNT CONN | |
| SMPM MALE PCB SURFACE MOUNT, 2 P | |
| SMPM MALE PCB SURFACE MOUNT, 4 P | |
| SMPM MALE SURFACE MOUNT PCB CONN | |
| SMPM-XT MALE PCB EDGE LAUNCH CON | |
| SMPM-XT MALE PCB SURFACE MOUNT C | |
| SMPS MALE PCB SURFACE MOUNT, 2 P | |
| SMPS MALE PCB SURFACE MOUNT, 4 P | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| WSK-CLMP TERMINAL BLOCK RISING C | |
| WSK-WPRO TERMINAL BLOCK WIRE PRO |
| << Prev | Next >> |