TE Connectivity Automotive Headers 953118-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 953118-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
953118-1
Automotive Headers 953118-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 32.5 MM  [1.28 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.5 MM  [.846 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 208-15554 Packaging Features Packaging Method : Tray Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 32.5 MM  [1.28 INCH ]
  • Connector Width : 25.9 MM  [1.02 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 21.5 MM  [.846 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-15554

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 432

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [185 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Rectangular Connectors - 953118-1 - 858693-953118-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 953118-1
858693-953118-1
Rectangular Connectors - 953118-1 858693-953118-1
Manufacturer: TE Connectivity Win Source Part Number: 858693-953118-1 Series: Micro Quadlok Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 953118 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 432 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 953118-1-ND, -953118-1-LSI, 2266-953118-1, -953118-1-CSI, A122676

Manufacturer: TE Connectivity
Win Source Part Number: 858693-953118-1
Series: Micro Quadlok
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole 40 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 953118
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 432
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 953118-1-ND, -953118-1-LSI, 2266-953118-1, -953118-1-CSI, A122676

Buy Now Datasheet
Headers, Male Pins - A122676-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122676-ND
Headers, Male Pins A122676-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-953118-1
Electronic Connector 316-953118-1
40 Pos 2.54mm Straight Header, Signal, Tin, Bronze, PBT, Black Product overview: 953118-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-953118-1 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Straight Header, Signal, Tin, Bronze, PBT, Black Product overview: 953118-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-953118-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Conn, Hdr, 40Pos, 4Row, 2.54Mm, Th; No. Of Contacts Te Connectivity - 44AC0157 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 40Pos, 4Row, 2.54Mm, Th; No. Of Contacts Te Connectivity
44AC0157
Power Conn, Hdr, 40Pos, 4Row, 2.54Mm, Th; No. Of Contacts Te Connectivity 44AC0157
POWER CONN, HDR, 40POS, 4ROW, 2.54MM, TH; No. of Contacts:40Contacts; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

POWER CONN, HDR, 40POS, 4ROW, 2.54MM, TH; No. of Contacts:40Contacts; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 953118-1 858693-953118-1 A122676-ND 316-953118-1 44AC0157
Product Name Automotive Headers Rectangular Connectors - 953118-1 Headers, Male Pins Electronic Connector Power Conn, Hdr, 40Pos, 4Row, 2.54Mm, Th; No. Of Contacts Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount Through Hole Through Hole PCB Mount
Unlock Full Specs
to access all available technical data