TE Connectivity Automotive Headers 953130-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Method : Tray Packaging Quantity : 576 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Method : Tray Packaging Quantity : 576 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 953130-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
953130-1
Automotive Headers 953130-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 40.4 MM  [1.591 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.3 MM  [.799 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15544 Packaging Features Packaging Method : Tray Packaging Quantity : 576 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 40.4 MM  [1.591 INCH ]
  • Connector Width : 17 MM  [.669 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.3 MM  [.799 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 208-15544

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 576

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers, Male Pins - 17-953130-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-953130-1-ND
Headers, Male Pins 17-953130-1-ND
12W MQS HDR STRAIGHT W BD

12W MQS HDR STRAIGHT W BD

Buy Now Datasheet
12Pos Mqs .63 Header 180Deg Te Connectivity - 17H0030 - Newark, An Avnet Company
Chicago, IL, United States
12Pos Mqs .63 Header 180Deg Te Connectivity
17H0030
12Pos Mqs .63 Header 180Deg Te Connectivity 17H0030
12pos MQS .63 header 180deg

12pos MQS .63 header 180deg

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 953130-1 17-953130-1-ND 17H0030
Product Name Automotive Headers Headers, Male Pins 12Pos Mqs .63 Header 180Deg Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1241637-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A111672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 104130-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers