3M Headers, Male Pins 957244-6002-AR

Description
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M6479-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M6479-ND
Headers, Male Pins 3M6479-ND
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
957244-6002-AR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 957244-6002-AR
CONN HEADER VERT 44POS 2MM

CONN HEADER VERT 44POS 2MM

Supplier's Site
Wire-Board Connector, Header, 44 Position, 2Mm; Connector Systems 3M - 12P6913 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 44 Position, 2Mm; Connector Systems 3M
12P6913
Wire-Board Connector, Header, 44 Position, 2Mm; Connector Systems 3M 12P6913
WIRE-BOARD CONNECTOR, HEADER, 44 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:957 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 44 POSITION, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:957 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M6479-ND 957244-6002-AR 12P6913
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-Board Connector, Header, 44 Position, 2Mm; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Turret Connectors - 1526-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers