Modular Jack, Modular Jack, Input Output Connectors, Cat 5 Single, Horizontal, Board Through Mount, Shielded, 8 Positions, 1 Port, with Filter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 95672-001ALF.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Modular Connectors / Ethernet Connectors R/A GANGJACK FILTER
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95672-001ALF | 609-95672-001ALF-ND | 95672-001ALF |
| Product Name | Modular Jack | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||
| Geometry | Right Angle | Right Angle | |
| Termination | Board Through Mount | Through Hole |