TE Connectivity Automotive Headers 953442-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1379890 Packaging Features Packaging Method : Tray Packaging Quantity : 1040 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1379890 Packaging Features Packaging Method : Tray Packaging Quantity : 1040 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 953442-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
953442-1
Automotive Headers 953442-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 25.9 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1379890 Packaging Features Packaging Method : Tray Packaging Quantity : 1040 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 16.8 MM  [.661 INCH ]
  • Connector Width : 25.9 MM  [1.02 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 1379890

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1040

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Headers, Male Pins - 953442-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
953442-1-ND
Headers, Male Pins 953442-1-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 953442-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
953442-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 953442-1
CONN HEADER R/A 6POS 2.54MM

CONN HEADER R/A 6POS 2.54MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 953442-1 953442-1-ND 953442-1
Product Name Automotive Headers Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Panel Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data