Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header- Through Mount - Double row - 28 Positions - 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-928TRLF.
"Connector Header Surface Mount 28 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 28 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 28 position 0.079"" (2.00mm)"
MINITEK / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95615-928TRLF | 609-4399-2-ND | 52Y0340 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |