Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header - Surface Mount - Double row - 8 Positions - 2.00mm (0.079in) Pitch ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-008TRLF.
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95615-008TRLF | 609-4466-2-ND | 27AJ4060 |
| Product Name | Minitek ® | Headers, Male Pins | Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |