"18 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 18POS 0.079 GOLD SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9392TR-ND | 953118-2000-AR-PR |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 1000 volts | 1000 volts |
| Current Rating | 1.0 amps | 1.0 amps |